Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$453.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$550.13
|
No stock
|
Buy Now | |
Boersig
from US$525.64
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$736.53
|
4
in stock
|
Buy Now | |
TTI Europe
from US$453.41
|
3
in stock
|
Buy Now | |
Conrad
from US$658.23
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$555.60
|
-
|
Buy Now | |
element14
from US$590.33
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
TE 539737-2 Ergocrimp Die Set for Junior Power Timer 24-13AWG | Rapid Electronics |
Suitable for J-P-T contact 0927776-3.This text is machine translated. | Conrad |
Crimp Die, 539635-1 Crimp Tool | Newark Electronics |
CRIMP TOOL DIE, ERGO | Farnell |
ERGOCRIMP Die Set For Junior Power Timer | Avnet America |
Where can I find additional details, specifications and documents for a 539737-2?
Additional datasheets, footprints and schematics for 539737-2 are listed on our Part Details page. You can also find images and similar parts to 539737-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539737-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539737-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539737-2 fall under?
The 539737-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539737-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539737-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 539737-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539737-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, Conrad and Newark Electronics have stock available or on a lead time for 539737-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539737-2 often in real-time on the comparison pages.
What if I can't find stock of 539737-2?
You can fill out our help required form which you can use to request a quote for 539737-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.