Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .531g |
---|---|
Insulation Sleeve Color | Natural |
Washer Radius (Max) | .531in, 13.49mm |
Stripe Color | Yellow |
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 49.48mm, 1.948in |
Tongue Thickness | .048in, 1.22mm |
Wire Size | 4AWG, 16.77mm², 33100 – 52600CMA |
Wire Insulation Diameter (Max) | 11.07mm, .436in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | .436in, 11.07mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Terminal,r Pvf2 Pg 4 10 |Amp Te Connectivity 53949-1 | Newark Electronics |
Ring Tongue Terminal 4AWG 49.48mm 13.87mm Tin-Lead Loose Piece | Avnet America |
Terminal, R Pvf2 Pg 4 10 | TE Connectivity 53949-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53949-1?
Additional datasheets, footprints and schematics for 53949-1 are listed on our Part Details page. You can also find images and similar parts to 53949-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53949-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53949-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53949-1 fall under?
The 53949-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53949-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53949-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53949-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53949-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53949-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53949-1 often in real-time on the comparison pages.
What if I can't find stock of 53949-1?
You can fill out our help required form which you can use to request a quote for 53949-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.