Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Washer Radius (Max) | 10.69mm, .421in |
---|---|
Insulation Sleeve Color | Natural |
Stripe Color | Blue |
Plating Material | Tin-Lead |
Weight per Piece | .421g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | .436in, 11.07mm |
Tongue Thickness | .045in, 1.14mm |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Overall Length | 48.21mm, 1.898in |
Wire Insulation Diameter (Max) | 11.07mm, .436in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M6 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Copper |
Operating Temperature Range | 150°C, 302°F |
TERMINAL,R PVF2 PG 6 1/4 | Heilind Electronics |
Crimp Terminal, Ring, M6, 6Awg | Newark Electronics |
Ring Tongue Terminal 6AWG Tin-Lead Loose Piece | Avnet America |
TERMINAL, R PVF2 PG 6 1/4 | TE Connectivity 53946-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53946-1?
Additional datasheets, footprints and schematics for 53946-1 are listed on our Part Details page. You can also find images and similar parts to 53946-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53946-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53946-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53946-1 fall under?
The 53946-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53946-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53946-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53946-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53946-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53946-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53946-1 often in real-time on the comparison pages.
What if I can't find stock of 53946-1?
You can fill out our help required form which you can use to request a quote for 53946-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.