Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.78
|
2,658
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.78
|
886
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
-
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$3.73
|
-
|
Buy Now | |
TE Store
from US$5.08
|
-
|
Buy Now |
Washer Radius (Max) | .437in, 11.1mm |
---|---|
Insulation Sleeve Color | Natural |
Stripe Color | Red |
Weight per Piece | .437g |
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 8AWG, 6.64mm², 13100 – 20800CMA |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter | 9.652mm, .38in |
Overall Length | 40.28mm, 1.586in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | 9.652mm, .38in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | M6 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Operating Temperature Range | 302°F, 150°C |
TERMINAL,R PVF2 PG 8 1/4 | Heilind Electronics |
Terminals Pvc-Term 08Awg Red |Amp Te Connectivity 53943-1 | Newark Electronics |
Ring Tongue Terminal 8AWG Tin-Lead Loose Piece | Avnet America |
Terminal, R Pvf2 Pg 8 1/4 | TE Connectivity 53943-1 | RS Americas |
TE Connectivity TERMINAL R PVF2 PG 8 1/4 Terminals PVC-T | Distrelec |
Special Order: TERMINAL,R PVF2 PG 8 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 mm² Wire Size: 13100 – 20800 CMA Stud Size: M6 Closed Ring Tongue Terminal 8 AWG 6.64 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 53943-1 | Internal Number: 53943-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 53943-1?
Additional datasheets, footprints and schematics for 53943-1 are listed on our Part Details page. You can also find images and similar parts to 53943-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53943-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53943-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53943-1 fall under?
The 53943-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53943-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53943-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53943-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53943-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53943-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53943-1 often in real-time on the comparison pages.
What if I can't find stock of 53943-1?
You can fill out our help required form which you can use to request a quote for 53943-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.