Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
TE Store
from US$0.55
|
8,031
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .78mm, .031in |
Overall Length | .813in, 20.65mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 53941-2 | Internal Number: 53941-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, Crimp, Blue | Newark Electronics |
4.34mm 16AWG Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 20.65mm 7.92mm Tin Tape Mounted | Avnet America |
Terminal, PIDG, R 16-14 8 | TE Connectivity 53941-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 53941-2?
Additional datasheets, footprints and schematics for 53941-2 are listed on our Part Details page. You can also find images and similar parts to 53941-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53941-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53941-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53941-2 fall under?
The 53941-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53941-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53941-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53941-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53941-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 53941-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53941-2 often in real-time on the comparison pages.
What if I can't find stock of 53941-2?
You can fill out our help required form which you can use to request a quote for 53941-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.