Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
No stock
|
Buy Now | |
element14
from US$3.58
|
7,858
in stock
|
Buy Now | |
Farnell
from US$4.25
|
7,858
in stock
|
Buy Now | |
TE Store
from US$5.04
|
7,387
in stock
|
Buy Now | |
Heilind Electronics
from US$4.46
|
3,622
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.46
|
845
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
376
in stock
|
Buy Now | |
Rapid Electronics
from US$5.34
|
92
in stock
|
Buy Now | |
Chip One Stop
from US$4.81
|
92
in stock
|
Buy Now | |
Distrelec
from US$4.94
|
92
in stock
|
Buy Now | |
RS Americas
from US$5.75
|
15
in stock
|
Buy Now | |
Future Electronics
from US$3.34
|
-
|
Buy Now | |
Avnet America
from US$3.54
|
-
|
Buy Now | |
Boersig
from US$3.77
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Plating Material | Nickel |
Bracket Material | Zinc |
Ribbon Cable Centerline Spacing | .64mm, .025in |
Bracket Plating Material | Nickel |
Shell Material | Zinc Die Cast |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 68 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | .05mm², 32AWG, .03mm², 30AWG |
Solid Wire Size | .03 – .05mm², 32 – 30AWG |
Housing Color | Black |
Housing Material | PBT |
Centerline (Pitch) | .64mm, .025in |
UL Flammability Rating | UL 94V-0 |
Detent | Without |
PCB Mount Retention Type | None |
Mounting Angle | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Connector Lock Type | Screwlocks |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 1200 |
Wire/Cable Type | Flat Ribbon Cable |
Rails | Without |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
Shielded | No |
Connector Style | Plug |
Termination Cover | With |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D SUB CONN, PLUG, 68POS, IDC / IDT | element14 |
68 POS A/P PLUG 25 CL 30AU Connector & Housing Type: Plug Solid Wire Size: 32 – 30 AWG Solid Wire Size: .03 – .05 mm² Shielded: No Connector System: Cable-to-Cable Plug 32 – 30 AWG .03 – .05 mm² | Idc D-Sub Connector | Part Number: 5390377-7 | Internal Number: 5390377-7 | TE Connectivity | TE Store |
68 POS A/P PLUG 25 CL 30AU | Heilind Electronics |
Scsi Connector, Plug, 68 Position, Idc/Idt | Newark Electronics |
D-Sub Standard Connectors 68P A/P PLUG 25 CL 30AU | Rapid Electronics |
TE Connectivity 68 POS A/P PLUG 25 CL 30AU I/O Connectors 68P A/P PLUG 25 CL 30AU | Distrelec |
68 POS A/P PLUG 25 CL 30AU, IDC D-Sub Connectors | TE Connectivity 5390377-7 | RS Americas |
Conn SCSI PL 68 POS 1.27mm IDT RA Cable Mount 68 Terminal 1 Port Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Contact Material | Phosphor Bronze |
Connector Type | SCSI |
Where can I find additional details, specifications and documents for a 5390377-7?
Additional datasheets, footprints and schematics for 5390377-7 are listed on our Part Details page. You can also find images and similar parts to 5390377-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5390377-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5390377-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5390377-7 fall under?
The 5390377-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5390377-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5390377-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5390377-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5390377-7 have stock available?
Authorised distributors including element14, Farnell, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5390377-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5390377-7 often in real-time on the comparison pages.
What if I can't find stock of 5390377-7?
You can fill out our help required form which you can use to request a quote for 5390377-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.