539.613 Knobs & Accessories by Mentor

KNOB ALUMINIUM SETSCREW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.84

Distributor Stock
Logo for Farnell
Farnell
from US$6.26
No stock
Buy Now
Logo for element14
element14
from US$4.84
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 6mm
Knob Material Aluminium
Knob / Dial Style Round
Knob Diameter 35mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Colour Black
Dial Marking N
External Length / Height 18mm
Height 18mm
Knob / Dial - Diameter Metric 35mm
Knob / Dial Height - Metric 18mm
Material Aluminium

Alternative Descriptions

KNOB, ALUMINIUM, SETSCREW | element14
Knob, Aluminium, Setscrew | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 539.613?

Additional datasheets, footprints and schematics for 539.613 are listed on our Part Details page. You can also find images and similar parts to 539.613 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 539.613 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539.613 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 539.613 fall under?

The 539.613 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to 539.613 when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 539.613 you can contact the distributor directly for product support, shipping queries etc.

Is the 539.613 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 539.613 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 539.613.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 539.613 often in real-time on the comparison pages.

What if I can't find stock of 539.613?

You can fill out our help required form which you can use to request a quote for 539.613 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay