Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Number of Positions | 1 |
---|---|
Height | .317in, 8.05mm |
Width | 8.05mm, .317in |
Length | 24.71mm, .973in |
Housing Material | Polycarbonate |
Housing Color | Blue |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Circuit Application | Power |
Packaging Method | Loose Piece |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Housing Type | Plug/Receptacle |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Hsgassy,pwrlk,srs1,1Pos,blu Rohs Compliant: Yes |Amp Te Connectivity 53894-6 | Newark Electronics |
Power to the Board HOUSING ASSY BLUE 18-12 AWG | Rapid Electronics |
Conn Housing RCP 1 POS ST | Avnet America |
Connector Power Lock Polycarbonate 1 Hermaphroditic In-Line Blue | TE Connectivity 53894-6 | RS Americas |
Where can I find additional details, specifications and documents for a 53894-6?
Additional datasheets, footprints and schematics for 53894-6 are listed on our Part Details page. You can also find images and similar parts to 53894-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53894-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53894-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53894-6 fall under?
The 53894-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 53894-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53894-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 53894-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53894-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 53894-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53894-6 often in real-time on the comparison pages.
What if I can't find stock of 53894-6?
You can fill out our help required form which you can use to request a quote for 53894-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.