Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402036081 |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
2,853
in stock
|
Buy Now | |
Avnet America
-
|
596
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
element14
from US$2.14
|
-
|
Buy Now | |
Boersig
from US$1.73
|
-
|
Buy Now | |
TE Store
from US$2.37
|
-
|
Buy Now | |
Farnell
from US$2.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Height | .317in, 8.05mm |
Width | 8.05mm, .317in |
Length | 24.71mm, .973in |
Housing Material | Polycarbonate |
Housing Color | Red |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Circuit Application | Power |
Packaging Method | Loose Piece |
Packaging Quantity | 200 |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Wire |
Housing Type | Plug/Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Plug/Rcpt Housing, 1Pos, Pc, Red | Newark Electronics |
Conn Housing RCP 1 POS ST | Avnet America |
Powerlock I,Hermaphroditic housing,1way | RS |
Red 1 Position Locking Ramp Hermaphroditic Plug-Receptacle Power Lock Connector | Future Electronics |
Connector Power Lock Polycarbonate 1 Hermaphroditic In-Line Red | TE Connectivity 53894-4 | RS Americas |
HOUSING, POWER LOCK, 1WAY | element14 |
HSG ASSY,PWR LK,SRS1,1 POS,RED Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 53894-4 | Internal Number: 53894-4 | Alias Number: 402036081 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Power Lock Series I Series |
RoHS: | Unknown |
Product Range | Power Lock Series I Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | Power Lock 1 Series Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | PC (Polycarbonate) Body |
Where can I find additional details, specifications and documents for a 53894-4?
Additional datasheets, footprints and schematics for 53894-4 are listed on our Part Details page. You can also find images and similar parts to 53894-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53894-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53894-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53894-4 fall under?
The 53894-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 53894-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53894-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 53894-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53894-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for 53894-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53894-4 often in real-time on the comparison pages.
What if I can't find stock of 53894-4?
You can fill out our help required form which you can use to request a quote for 53894-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.