53894-3 Power Connectors by TE Connectivity

HSG ASSY,PWR LK,SRS1,1 POS,GRN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Newark
Newark
from US$1.69
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.93
912
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.57
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.69
-
Buy Now

Specifications

Number of Positions 1
Width 8.05mm, .317in
Length 24.71mm, .973in
Height 8.05mm, .317in
Housing Color Green
Housing Material Polycarbonate
Agency/Standard CSA, UL
Agency/Standard Number E28476
CSA File Number LR7189
CSA Rating Certified
UL Rating Recognized
VDE Tested No
Circuit Application Power
Packaging Method Loose Piece
Packaging Quantity 200
Connector & Contact Terminates To Wire & Cable
Product Type Housing
Housing Type Plug/Receptacle
Connector System Wire-to-Wire
Sealable No
Wire/Cable Type Discrete Wire

Alternative Descriptions

HSG ASSY,PWR LK,SRS1,1 POS,GRN Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Plug Wire-to-Wire | Rectangular Power Connector | Part Number: 53894-3 | Internal Number: 53894-3 | TE Connectivity | TE Store
Plug And Socket Connector Housing | Newark Electronics
Conn Housing RCP 1 POS ST | Avnet America
Connector, Power Lock, Polycarbonate, 1, Hermaphroditic, In-Line, Green | TE Connectivity 53894-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 53894-3?

Additional datasheets, footprints and schematics for 53894-3 are listed on our Part Details page. You can also find images and similar parts to 53894-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 53894-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53894-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 53894-3 fall under?

The 53894-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 53894-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 53894-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 53894-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 53894-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53894-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 53894-3 often in real-time on the comparison pages.

What if I can't find stock of 53894-3?

You can fill out our help required form which you can use to request a quote for 53894-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay