Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
18,294
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
18,294
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
18,294
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
18,294
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$1.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Width | .317in, 8.05mm |
Length | 24.71mm, .973in |
Height | 8.05mm, .317in |
Housing Material | Polycarbonate |
Housing Color | White |
VDE Tested | No |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR7189 |
Circuit Application | Power |
Packaging Method | Loose Piece |
Packaging Quantity | 200 |
Housing Type | Plug/Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Wire/Cable Type | Discrete Wire |
Hsgassy,pwrlk,srs1,1Pos,wht Rohs Compliant: Yes |Amp Te Connectivity 53894-1 | Newark Electronics |
Power to the Board HOUSING ASSY WHITE 18-12 AWG | Rapid Electronics |
TE Connectivity - AMP PWR CONN HSG ASSYPWR LKSRS11 PWHT | Distrelec |
Connector, Power Lock | RS |
Conn Housing RCP 1 POS ST | Avnet America |
Connector Power Lock Polycarbonate 1 Hermaphroditic In-Line White | TE Connectivity 53894-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53894-1?
Additional datasheets, footprints and schematics for 53894-1 are listed on our Part Details page. You can also find images and similar parts to 53894-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53894-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53894-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53894-1 fall under?
The 53894-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 53894-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53894-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53894-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53894-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 53894-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53894-1 often in real-time on the comparison pages.
What if I can't find stock of 53894-1?
You can fill out our help required form which you can use to request a quote for 53894-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.