Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Type | Pin/Socket |
Contact Current Rating (Max) | 31A |
Contact Base Material | Copper |
Contact Underplating Material | Nickel |
Contact Design | Spring Latch |
端子の下地めっきの材料 | Nickel |
Wire Size | 1601 – 6098CMA, 18 – 12AWG, .811 – 3.09mm² |
Accepts Wire Insulation Diameter Range | .864 – .914mm |
Operating Voltage | 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Solid, Stranded |
Packaging Method | Strip |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Contact,pwr Lk,srs1,strip,gold Rohs Compliant: Yes |Amp Te Connectivity 53892-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Special Order: CONTACT,PWR LK,SRS1,STRIP,GOLD Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Contact Retention Within Housing: With Receptacle Gold 600 VAC | Connector Contact | Part Number: 53892-8 | Internal Number: 53892-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 53892-8?
Additional datasheets, footprints and schematics for 53892-8 are listed on our Part Details page. You can also find images and similar parts to 53892-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53892-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53892-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53892-8 fall under?
The 53892-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 53892-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53892-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 53892-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53892-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 53892-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53892-8 often in real-time on the comparison pages.
What if I can't find stock of 53892-8?
You can fill out our help required form which you can use to request a quote for 53892-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.