Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.24
Color | Blue |
---|---|
Material | Polycarbonate |
Length | 27.43mm, 1.0799in |
Height | .6in, 15.24mm |
Width | 15.24mm, .6in |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Loose Piece |
Packaging Quantity | 200 |
Connector System | Wire-to-Wire |
Product Type | Accessory |
Accessory Type | Adapter |
Accessory Color | Blue |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Mounting Lug, Power Lock Connector | Newark Electronics |
Blue Mounting Lug | Future Electronics |
Connector Accessories Male Mounting Lug Polycarbonate Blue | Avnet America |
Power Lock Adapter, Polycarbonate, Male (Lug), Blue, AMP Brand, Mounting Lug | TE Connectivity 53887-1 | RS Americas |
Special Order: PNL MT ADAPTER,MALE,POWER LOCK Connector Hardware Accessory Type: Panel Mount Adapter Primary Product Color: Blue Primary Product Material: Polycarbonate Number of Positions: 1 Operating Temperature (Max): 185 °F Panel Mount Adapter Blue Polycarbonate 1 | Connector Hardware | Part Number: 53887-1 | Internal Number: 53887-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 53887-1?
Additional datasheets, footprints and schematics for 53887-1 are listed on our Part Details page. You can also find images and similar parts to 53887-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53887-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53887-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53887-1 fall under?
The 53887-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 53887-1 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53887-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53887-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53887-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 53887-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53887-1 often in real-time on the comparison pages.
What if I can't find stock of 53887-1?
You can fill out our help required form which you can use to request a quote for 53887-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.