Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Silver |
---|---|
Contact Type | Pin/Socket |
Contact Base Material | Copper |
Contact Current Rating (Max) | 53A |
Contact Design | Spring Latch |
Contact Mating Area Plating Thickness | 5.08µm, 5.08µin |
Wire Size | 4.6 – 13mm², 9072 – 26244CMA, 10 – 6AWG |
Accepts Wire Insulation Diameter Range | .838 – 1.27mm |
Operating Voltage | 600VAC |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | No |
UL File Number | E28476 |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded, Solid |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONTACT,PWR LK,SRS2,LS PC,CRMP Contact Type: Receptacle Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Contact Retention Within Housing: With Receptacle Silver 600 VAC | Connector Contact | Part Number: 53880-4 | Internal Number: 53880-4 | TE Connectivity | TE Store |
Contact, Pin/Socket, 10-6Awg, Crimp | Newark Electronics |
Contact Crimp ST Cable Mount Loose Piece | Avnet America |
Power Connector Contact Copper Silver 10 to 6 AWG Crimp (Wire) 0.048 in. | TE Connectivity 53880-4 | RS Americas |
Where can I find additional details, specifications and documents for a 53880-4?
Additional datasheets, footprints and schematics for 53880-4 are listed on our Part Details page. You can also find images and similar parts to 53880-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53880-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53880-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53880-4 fall under?
The 53880-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 53880-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53880-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 53880-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53880-4 have stock available?
Authorised distributors including TE Store, Boersig, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53880-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53880-4 often in real-time on the comparison pages.
What if I can't find stock of 53880-4?
You can fill out our help required form which you can use to request a quote for 53880-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.