Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | .171in, 4.34mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 19.02mm, .749in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | M4, #8 |
Shape Description | SPADE-025 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPD FLG 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spade Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 53874-2 | Internal Number: 53874-2 | TE Connectivity | TE Store |
Crimp Terminal, M4, 16Awg To 14Awg | Newark Electronics |
CRIMP TERMINAL, M4, 16AWG TO 14AWG | element14 |
Flanged Spade Tongue Terminal 14-16AWG 19.02mm 7.47mm Tin Tape Mounted | Avnet America |
Terminal, Pg Spd Flg 16-14 8 | TE Connectivity 53874-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53874-2?
Additional datasheets, footprints and schematics for 53874-2 are listed on our Part Details page. You can also find images and similar parts to 53874-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53874-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53874-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53874-2 fall under?
The 53874-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53874-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53874-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53874-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53874-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 53874-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53874-2 often in real-time on the comparison pages.
What if I can't find stock of 53874-2?
You can fill out our help required form which you can use to request a quote for 53874-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.