Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | 4.17mm, .164in |
Barrel Inside Diameter | 3.277mm, .129in |
Overall Length | .729in, 18.52mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Tongue Thickness | .99mm, .039in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Stud Size | #8, M4 |
Insulated | No |
Shape Description | SPADE-030 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis Spr Spd 12-10 8 |Amp Te Connectivity 53835-2 | Newark Electronics |
Spring Spade Terminal 10-12AWG 18.52mm 7.92mm Tin Tape Mounted | Avnet America |
Terminal, inal, Solis Spr Spd 12-10 8 | TE Connectivity 53835-2 | RS Americas |
Special Order: TERMINAL,SOLIS SPR SPD 12-10 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Part Number: 53835-2 | Internal Number: 53835-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 53835-2?
Additional datasheets, footprints and schematics for 53835-2 are listed on our Part Details page. You can also find images and similar parts to 53835-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53835-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53835-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53835-2 fall under?
The 53835-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53835-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53835-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53835-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53835-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 53835-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53835-2 often in real-time on the comparison pages.
What if I can't find stock of 53835-2?
You can fill out our help required form which you can use to request a quote for 53835-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.