Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Barrel Inside Diameter | .085in, 2.16mm |
Stud Diameter | 4.82mm, .19in |
Overall Length | 17.4mm, .685in |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-030 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS SPR SPD 16-14 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 53834-2 | Internal Number: 53834-2 | TE Connectivity | TE Store |
Terminal,solis Spr Spd 16-14 Rohs Compliant: Yes |Amp Te Connectivity 53834-2 | Newark Electronics |
Spring Spade Terminal 14-16AWG 17.4mm 7.47mm Tin Tape Mounted | Avnet America |
Terminal, inal, Solis Spr Spd 16-14 | TE Connectivity 53834-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53834-2?
Additional datasheets, footprints and schematics for 53834-2 are listed on our Part Details page. You can also find images and similar parts to 53834-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53834-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53834-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53834-2 fall under?
The 53834-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53834-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53834-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53834-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53834-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 53834-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53834-2 often in real-time on the comparison pages.
What if I can't find stock of 53834-2?
You can fill out our help required form which you can use to request a quote for 53834-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.