Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .79mm, .031in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Stud Diameter | 4.82mm, .19in |
Overall Length | .685in, 17.4mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | #10 |
Shape Description | SPADE-030 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Spring Spade Terminal 16AWG #10 Tin | Avnet America |
Where can I find additional details, specifications and documents for a 53834-1?
Additional datasheets, footprints and schematics for 53834-1 are listed on our Part Details page. You can also find images and similar parts to 53834-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53834-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53834-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53834-1 fall under?
The 53834-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53834-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53834-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53834-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53834-1 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 53834-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53834-1 often in real-time on the comparison pages.
What if I can't find stock of 53834-1?
You can fill out our help required form which you can use to request a quote for 53834-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.