Plating Material | Phosphor Bronze, Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .023in, .58mm |
Wire Size | 24AWG, .2 – .6mm², 320 – 1290CMA |
Overall Length | 18.9mm, .744in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Stud Diameter | .112in, 2.84mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | M2.5, #4 |
Shape Description | SPADE-029 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 24-20 4 Spade Terminal Type: Spring Spade Terminal Wire Size: 24 AWG Wire Size: .2 – .6 mm² Wire Size: 320 – 1290 CMA Stud Size: #4 M2.5 Spring Spade Terminal 24 AWG .2 – .6 mm² 320 – 1290 CMA | Part Number: 53829-2 | Internal Number: 53829-2 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 24-20 4 Rohs Compliant: Yes |Amp Te Connectivity 53829-2 | Newark Electronics |
Short Insulated Plasti-Grip Closed Barrel Spring Spade Terminal | Future Electronics |
Spring Spade Terminal 20-24AWG 18.9mm 5.16mm Tin Tape Mounted | Avnet America |
Terminal, Pg Spr Spd 24-20 4 | TE Connectivity 53829-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53829-2?
Additional datasheets, footprints and schematics for 53829-2 are listed on our Part Details page. You can also find images and similar parts to 53829-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53829-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53829-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53829-2 fall under?
The 53829-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53829-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53829-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53829-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53829-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 53829-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53829-2 often in real-time on the comparison pages.
What if I can't find stock of 53829-2?
You can fill out our help required form which you can use to request a quote for 53829-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.