Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Insulation Sleeve Color | Natural |
---|---|
Plating Material | Tin-Lead |
Stripe Color | White |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 320 – 1290CMA, 24 – 20AWG, .16 – .6mm² |
Wire Insulation Diameter | 1.02 – 2.54mm, .04 – .1in |
Tongue Thickness | .64mm, .025in |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Overall Length | 19.78mm, .779in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Ring Tongue Terminal 20-24AWG Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 53809-2?
Additional datasheets, footprints and schematics for 53809-2 are listed on our Part Details page. You can also find images and similar parts to 53809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53809-2 fall under?
The 53809-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53809-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53809-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 53809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53809-2 often in real-time on the comparison pages.
What if I can't find stock of 53809-2?
You can fill out our help required form which you can use to request a quote for 53809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.