5380635-2

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5380635-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5380635-2
Details for TE Store
5380635-2
RCR AU-SPR SN-CUP OE 018-040 Socket Length:.254 in
Buy Directly from TE Store (17509 in Stock)
$0.5000 per unit
Series Information for 5380635-2 - TE Connectivity
  • Status: Active
  • Product Code: 1336
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

RCR AU-SPR SN-CUP OE 018-040

Specifications

Sleeve Material:
Copper
Sleeve Plating Material:
Tin
Sealant:
No
Contact Spring Plating Thickness:
30µin, .762µm
Socket Type:
Discrete
Contact Type:
Socket
Contact Current Rating (Max):
7.5A
Contact Mating Area Plating Thickness:
30µm, 30µin
Contact Base Material:
Beryllium Copper
Contact Spring Plating Material:
Gold
Contact Transmits (Typical):
Signal (Data)/Power
Mating Pin Diameter Range:
.46 – 1.02mm, .018 – .04in
Hole Size (Recommended):
2.26mm, .089in
Wire Size:
25 – 19AWG, .162 – .653mm²
Socket Length:
6.45mm, .254in
PCB Thickness (Recommended):
.79 – 3.18mm, .031 – .125in
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Method:
Loose Piece, Bag
Packaging Quantity:
2000
Sealable:
No
Wire/Cable Type:
Discrete Wire
Product Type:
Contact
Profile:
Zero
Connector & Contact Terminates To:
Printed Circuit Board
Sleeve Style:
Open Bottom
Connector System:
Cable-to-Board
Insertion Method:
Hand/Semi-Automatic
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-85 – 258°F, -65 – 126°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

RS Components
Discrete socket pcb 1 way
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
TE Store
RCR AU-SPR SN-CUP OE 018-040 Socket Length:.254 in;Socket Length:6.45 mm;Hole Size (Recommended):2.26 mm;Hole Size (Recommended):.089 in;Sealant:No 0.254" 6.45 mm 2.26 mm .089" | Discrete Socket | TE Connectivity
RS Components UK
Discrete socket pcb 1 way
RS Components DE
TE Connectivity Einzel-Sockel, Serie Mini Spring Socket, 1 Kontakt Gehäuseausrichtung : Gerade Kontaktmaterial : Berylliumkupfer Nennstrom : 7.5A Betriebsspannung : 60 V ac/dc Anschlussart : Löten, MPN: 5380635-2
RS Components HK
Discrete socket pcb 1 way
RS Components JP
DISCRETE SOCKET PCB 1 WAY
RS Components FR
Discrete socket pcb 1 way
RS Components CN
Discrete socket pcb 1 way
RS Components ES
Discrete socket pcb 1 way
RS Components NL
Discrete socket pcb 1 way
RS Components NO
Discrete socket pcb 1 way