Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
537637P041,
8-1194219-5 |
Prices starting from US$6.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.36
|
No stock
|
Buy Now | |
Heilind Electronics
from US$11.33
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$11.11
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$10.06
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
65
in stock
|
Buy Now | |
Distrelec
from US$9.28
|
65
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.33
|
45
in stock
|
Buy Now | |
Avnet America
from US$7.09
|
-
|
Buy Now | |
RS Americas
from US$9.69
|
-
|
Buy Now | |
Boersig
from US$7.10
|
-
|
Buy Now | |
TTI Europe
from US$6.54
|
-
|
Buy Now | |
Sager
from US$6.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | ASTM Fuel C, ASTM #3 Oil, Water, Diesel Fuel |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | .1in, 2.54mm |
Expanded Inside Diameter (Min) | 11.6mm, .455in |
Cut Length | 1220mm, 48in |
Recovered Wall Thickness (Tolerance) | .09in, 2.29mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | SCT |
Wall Type | Dual |
Resistant To | Strain, Mechanical Damage, Abrasion, Fluids, Vibration |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Operating Temperature Range | -40 – 150°C |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 125°C |
Flammability | Flame-Retardant |
537637P041 8-1194219-5 SCT-NO.3-E3-0-STK | Heilind Electronics |
Heat Shrink Tubing And Sleeves Sct-No.3-E3-0-Stk |Raychem Te Connectivity 537637P041 | Newark Electronics |
Heat Shrink Tubing and Sleeves SCT-NO.3-E3-0-STK | Rapid Electronics |
TE Connectivity SCT-NO.3-E3-0-STK HEAT SHRINK TUBE DUAL | Distrelec |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
SCT-NO.3-E3-0-STK | TE Connectivity 537637P041 | RS Americas |
Heat Shrink Tubing & Sleeves HS-TUBING .455 BLK PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 537637P041?
Additional datasheets, footprints and schematics for 537637P041 are listed on our Part Details page. You can also find images and similar parts to 537637P041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 537637P041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 537637P041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 537637P041 fall under?
The 537637P041 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 537637P041 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 537637P041 you can contact the distributor directly for product support, shipping queries etc.
Is the 537637P041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 537637P041 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 537637P041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 537637P041 often in real-time on the comparison pages.
What if I can't find stock of 537637P041?
You can fill out our help required form which you can use to request a quote for 537637P041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.