536950-1

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 536950-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 536950-1
Details for TE Store
536950-1
HDI JACKSCREW KIT Accessory Type:Jackscrew
Buy Directly from TE Store (500 in Stock)
$8.7400 per unit
Series Information for 536950-1 - TE Connectivity
  • Status: Active
  • Product Code: 5228
  • Global Product Line: 003
  • GPL Description: Data and Devices

Description

HDI JACKSCREW KIT

Specifications

Screw Length:
.79in, 20.07mm
Accessory Type:
Jackscrew
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Jack Screw Stainless Steel
Avnet Europe
Connector Accessories Jack Screw Stainless Steel
TE Store
HDI JACKSCREW KIT Accessory Type:Jackscrew;Screw Length:.79 in;Screw Length:20.07 mm;Operating Temperature Range:-65 – 125 °C;Operating Temperature Range:-85 – 257 °F Jackscrew .79" | D-Sub Locking & Mounting | TE Connectivity