53684-2 Rings & Spades by TE Connectivity

AMPOWER NEMA13/4IN300MCM1/2LB

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-0-0053684-2,
127906-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.36

Distributor Stock
Logo for Newark
Newark
from US$19.92
No stock
Buy Now
Logo for TE Store
TE Store
from US$47.34
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.10
-
Buy Now

Specifications

Plating Material Tin
Inspection Slot No
Terminal Angle Straight
Number of Holes 2
Terminal Orientation Straight
Terminal & Splice Type Rectangular Tongue
Stud Diameter 14.27mm, .562in
Tongue Thickness 4.06mm, .16in
Wire Size 139.3mm², 275000 – 325000CMA
Overall Length 5.252in, 133.4mm
Barrel Inside Diameter .758in, 19.25mm
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Comment Electrodeposited Tin Plate per MIL-T-10727.
Packaging Quantity 25
Packaging Method Box
Insulated No
Sealable No
Stud Size 1/2, M12
Barrel Type Closed Barrel
Wire/Cable Type Copper
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts


Alternative Descriptions

AMPOWER NEMA13/4IN300MCM1/2LB Wire Size: 139.3 mm² Wire Size: 275000 – 325000 CMA Stud Size: M12 1/2 Stud Diameter: 14.27 mm Stud Diameter: .562 in 139.3 mm² 275000 – 325000 CMA M12 14.27 mm | Part Number: 53684-2 | Internal Number: 53684-2 | Alias Number: 127906-000 | .562" | TE Connectivity | TE Store
Ampower Nema13/4In300Mcm1/2Lb |Amp Te Connectivity 53684-2 | Newark Electronics
Lug Terminal 133.4mm 35.6mm Tin | Avnet America
Ampower Nema13/4In300Mcm1/2Lb | TE Connectivity 53684-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 53684-2?

Additional datasheets, footprints and schematics for 53684-2 are listed on our Part Details page. You can also find images and similar parts to 53684-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 53684-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53684-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 53684-2 fall under?

The 53684-2 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 53684-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 53684-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 53684-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 53684-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53684-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 53684-2 often in real-time on the comparison pages.

What if I can't find stock of 53684-2?

You can fill out our help required form which you can use to request a quote for 53684-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay