Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | 14.63mm, .576in |
Overall Length | 4.69in, 119.13mm |
Wire Size | 150500 – 190000CMA, 80 – 95mm², 000AWG |
Stud Diameter | .562in, 14.27mm |
Tongue Thickness | .12in, 3.05mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Insulated | No |
Stud Size | M12, 1/2 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 3/0 1/2 |Amp Te Connectivity 53682-2 | Newark Electronics |
Terminal, Ampower 3/0 1/2 | TE Connectivity 53682-2 | RS Americas |
Lug Terminal 3/0AWG | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 000AWG |
Conductor Area CSA | 95mm² |
Product Range | AMPOWER Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53682-2?
Additional datasheets, footprints and schematics for 53682-2 are listed on our Part Details page. You can also find images and similar parts to 53682-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53682-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53682-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53682-2 fall under?
The 53682-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53682-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53682-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53682-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53682-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 53682-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53682-2 often in real-time on the comparison pages.
What if I can't find stock of 53682-2?
You can fill out our help required form which you can use to request a quote for 53682-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.