Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | 14.27mm, .562in |
Wire Size | 119500 – 150500CMA, 00AWG, 67 – 70mm² |
Tongue Thickness | .11in, 2.79mm |
Barrel Inside Diameter | .513in, 13.03mm |
Overall Length | 4.47in, 113.53mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Stud Size | M12, 1/2 |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Automotive Connectors 2/0 1/2 |Amp Te Connectivity 53681-2 | Newark Electronics |
Power Terminal (2/0)AWG 113.54mm 24.64mm Tin | Avnet America |
Terminal, Ampower 2/0 1/2 | TE Connectivity 53681-2 | RS Americas |
TE Connectivity TERMINAL AMPOWER 2/0 1/2 Automotive Conn | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Product Range | AMPOWER Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53681-2?
Additional datasheets, footprints and schematics for 53681-2 are listed on our Part Details page. You can also find images and similar parts to 53681-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53681-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53681-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53681-2 fall under?
The 53681-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53681-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53681-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53681-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53681-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Boersig have stock available or on a lead time for 53681-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53681-2 often in real-time on the comparison pages.
What if I can't find stock of 53681-2?
You can fill out our help required form which you can use to request a quote for 53681-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.