Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.22
Plating Material | Tin |
---|---|
Inspection Slot | No |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .1in, 2.54mm |
Stud Diameter | .562in, 14.27mm |
Overall Length | 4.272in, 108.5mm |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Barrel Inside Diameter | 11.63mm, .458in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Stud Size | 1/2, M12 |
Insulated | No |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminals Terminal Lng Bbl Ampower 1/0 |Amp Te Connectivity 53680-2 | Newark Electronics |
Terminal 1-0AWG Ampower | RS |
Splice Terminal (1/0)AWG Tab 108.5mm 21.6mm Tin | Avnet America |
Terminal, Lng Bbl Ampower 1/0 | TE Connectivity 53680-2 | RS Americas |
Special Order: TERMINAL,LNG BBL AMPOWER 1/0 Wire Size: 1/0 AWG Wire Size: 50 – 60 mm² Wire Size: 83700 – 119500 CMA Stud Size: M12 1/2 Stud Diameter: 14.27 mm 1/0 AWG 50 – 60 mm² 83700 – 119500 CMA M12 | Part Number: 53680-2 | Internal Number: 53680-2 | 14.27 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 53680-2?
Additional datasheets, footprints and schematics for 53680-2 are listed on our Part Details page. You can also find images and similar parts to 53680-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53680-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53680-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53680-2 fall under?
The 53680-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53680-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53680-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53680-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53680-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Avnet America and RS Americas have stock available or on a lead time for 53680-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53680-2 often in real-time on the comparison pages.
What if I can't find stock of 53680-2?
You can fill out our help required form which you can use to request a quote for 53680-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.