Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Tin |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Support | Without |
Power Conductor Stranding | 1100/24 |
Packaging Method | Box |
Packaging Quantity | 5 |
実装方法 | Box |
Disconnect Type | Bolted Disconnect |
Sealable | No |
Ampower Disconnect Bolt Type Rohs Compliant: Yes |Amp Te Connectivity 53661-1 | Newark Electronics |
Ampower Disconnect Bolt Type | TE Connectivity 53661-1 | RS Americas |
Quick Disconnect Terminal M | Avnet America |
Where can I find additional details, specifications and documents for a 53661-1?
Additional datasheets, footprints and schematics for 53661-1 are listed on our Part Details page. You can also find images and similar parts to 53661-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53661-1 fall under?
The 53661-1 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 53661-1 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53661-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53661-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53661-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Power and Signal Group have stock available or on a lead time for 53661-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53661-1 often in real-time on the comparison pages.
What if I can't find stock of 53661-1?
You can fill out our help required form which you can use to request a quote for 53661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.