Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
TE Store
from US$1.16
|
10,709
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now |
Face | Double |
---|---|
Plating Material | Copper, Tin |
Body Type | Type 5 |
Slotted | Yes |
Terminal Type | Strip Tap |
Barrel Wire Size | 1.25 – 2mm², 16 – 14AWG |
Packaging Quantity | 2000 |
Packaging Method | Box |
Foil Thickness (Max) | .03in, .76mm |
TERMINAL,TERMI-FOIL 16-14 Foil Terminal Type: Strip Tap Foil Terminal Body Type: Type 5 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Tin Strip Tap Type 5 .03" .76 mm | Foil Terminal | Part Number: 53645-2 | Internal Number: 53645-2 | Tin | TE Connectivity | TE Store |
Terminals Terminal,termi-Foil 16-14 |Amp Te Connectivity 53645-2 | Newark Electronics |
Terminals TERMINAL TERMI-FOIL 16-14 | Rapid Electronics |
TE Connectivity TERMINAL TERMI-FOIL 16-14 Terminals TERM | Distrelec |
Splice Terminal Tin | Avnet America |
Where can I find additional details, specifications and documents for a 53645-2?
Additional datasheets, footprints and schematics for 53645-2 are listed on our Part Details page. You can also find images and similar parts to 53645-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53645-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53645-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53645-2 fall under?
The 53645-2 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 53645-2 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53645-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53645-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53645-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 53645-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53645-2 often in real-time on the comparison pages.
What if I can't find stock of 53645-2?
You can fill out our help required form which you can use to request a quote for 53645-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.