Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$30.50
|
540
in stock
|
Buy Now | |
Rapid Electronics
from US$32.98
|
540
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
540
in stock
|
Buy Now | |
Distrelec
from US$33.08
|
490
in stock
|
Buy Now | |
Farnell
from US$34.15
|
432
in stock
|
Buy Now | |
Avnet America
from US$27.59
|
-
|
Buy Now | |
RS Americas
from US$27.01
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 5.88in, 149.35mm |
Stud Diameter | .562in, 14.27mm |
Tongue Thickness | 5.08mm, .2in |
Barrel Inside Diameter | 1.219in, 30.96mm |
Wire Size | 450000 – 550000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 1/2, M12 |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 500Mcm 1/2 |Amp Te Connectivity 53642-2 | Newark Electronics |
TERMINAL AMPOWER 500MCM 1/2 | Rapid Electronics |
TE Connectivity TERMINAL AMPOWER 500MCM 1/2 Ring Termina | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Power Terminal 149.35mm 45.72mm Tin | Avnet America |
Terminal, Ampower 500Mcm 1/2 | TE Connectivity 53642-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53642-2?
Additional datasheets, footprints and schematics for 53642-2 are listed on our Part Details page. You can also find images and similar parts to 53642-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53642-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53642-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53642-2 fall under?
The 53642-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53642-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53642-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53642-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53642-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53642-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53642-2 often in real-time on the comparison pages.
What if I can't find stock of 53642-2?
You can fill out our help required form which you can use to request a quote for 53642-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.