Status: | Unknown |
---|---|
Series: | 536 Series |
RoHS: | Compliant |
Track Resistance | 2kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 536 Series |
Potentiometer Mounting | Bushing Mount |
No. of Gangs | 1 |
RoHS Compliant | Yes |
Potentiometer Wirewound 2 kOhms 10 Turns 536 Series | Spectrol / Sfernice / Vishay 536-1-1-202 | RS Americas |
Wirewound Potentiometer, 2Kohm, 5%, 2W | Newark Electronics |
Pot | RS |
Where can I find additional details, specifications and documents for a 536-1-1-202?
Additional datasheets, footprints and schematics for 536-1-1-202 are listed on our Part Details page. You can also find images and similar parts to 536-1-1-202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536-1-1-202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536-1-1-202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536-1-1-202 fall under?
The 536-1-1-202 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 536-1-1-202 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536-1-1-202 you can contact the distributor directly for product support, shipping queries etc.
Is the 536-1-1-202 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 536-1-1-202 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 536-1-1-202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536-1-1-202 often in real-time on the comparison pages.
What if I can't find stock of 536-1-1-202?
You can fill out our help required form which you can use to request a quote for 536-1-1-202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.