Status: | Unknown |
---|---|
Series: | SMD Grabber Series |
RoHS: | Unknown |
IC Case Styles | PLCC SOJ SOIC |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | - |
Contact Plating | Gold Plated Contacts |
Product Range | SMD Grabber Series |
SVHC | No SVHC (07-Jul-2017) |
Ic Test Clip, Smd Grabber, Plcc/Soj/Soic | Newark Electronics |
IC TEST CLIP, SMD GRABBER, PLCC/SOJ/SOIC | element14 |
Test Connector Clip Test Gold Plated | Pomona Electronics 5360-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 51mm |
---|---|
Bristle Material | Brass Wire |
Where can I find additional details, specifications and documents for a 5360-2.?
Additional datasheets, footprints and schematics for 5360-2. are listed on our Part Details page. You can also find images and similar parts to 5360-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5360-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5360-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5360-2. fall under?
The 5360-2. is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 5360-2. when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5360-2. you can contact the distributor directly for product support, shipping queries etc.
Is the 5360-2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5360-2. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 5360-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5360-2. often in real-time on the comparison pages.
What if I can't find stock of 5360-2.?
You can fill out our help required form which you can use to request a quote for 5360-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.