535B1102JC

Electronic & Electrical Components

> Resistors

> Potentiometers Trimmers & Accessories

Organise Price Comparison Results by
distributor space
Distributor Statistics for 535B1102JC
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 535B1102JC
Series Information for 535B1102JC - Vishay Intertechnology

Features

  • feature
    - Bushing and servo mount designs available - Special resistance tolerances to 1 % - Rear shaft extensions and support bearing - Metric shaft available - Dual gang configuration and concentric shafts - High torque, center tap, slipping clutch on request - Special markings and front shaft extensions

Description

POTENTIOMETER 1.5W 1K

Specifications

Track Resistance:
1kohm
No. of Turns:
5Turns
Track Taper:
Linear
Power Rating:
1.5W
Resistance Tolerance:
± 5%
Product Range:
535 Series
Potentiometer Mounting:
Panel
Shaft Diameter:
6.35mm
No. of Gangs:
1
Adjustment Type:
Screwdriver Slot
Shaft Length:
20.6mm
Body Diameter:
22.2mm
Electrical Angular Rotation Tolerance +:
10°
Electrical Angular Rotation Tolerance -:
-10°
External Length / Height:
19.1mm
Full Power Rating Temperature:
70°C
Linearity +:
0.25%
Linearity -:
0.25%
Mechanical Angular Rotation Tolerance +:
10°
Mechanical Angular Rotation Tolerance -:
-10°
Operating Temperature Max:
125°C
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +125°C
Proof Voltage:
1000V
Resistance:
1kohm
Resistor Element Material:
Wirewound
Resolution %:
0.04%
Rotation Electrical Angle:
1800°
Rotation Mechanical Angle:
1800°
Temperature Coeff. +:
20ppm/°C
Temperature Coeff. -:
20ppm/°C
Temperature Coefficient:
± 20ppm/°C
Terminal Resistance:
1ohm

Alternate Descriptions

Avnet America

Res Wirewound Potentiometer 1K Ohm 5% 3/2W 5 (Elec)/5 (Mech) Turns 6.34mm (22.22 x 39.67mm) Solder Lug Panel Mount

Avnet Europe

Res Wirewound Potentiometer 1K Ohm 5% 3/2W 5 (Elec)/5 (Mech) Turns 6.34mm (22.22 x 39.67mm) Solder Lug Panel Mount