535494-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 535494-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 535494-000
Series Information for 535494-000 - TE Connectivity
  • Status: Active
  • Aliases: 535494-000, 9-1198172-9
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD09W-D

Specifications

Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Marker Size:
STD 09
Marker Color:
White
Compatible Cable Diameter:
3.2 – 4.5mm, .126 – .177in
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Marker Cut:
Straight
Printed Marking:
D

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
STD09W-D
Avnet America
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Europe
Cable Accessories Marker Polyoxymethylene White Bag
Conrad
; No. of markers: 30; Imprint: D ;