Floating Bushings | Without |
---|---|
Guide Pin | Without |
Rear Grommet | Without |
Material | Glass-Reinforced Nylon |
Preloaded | Yes |
Number of Rows | 10 |
Coaxial Socket | Without |
PCB Mount Orientation | Vertical |
Panel Gasket | Without |
Number of Signal Positions | 156 |
Connector Configuration | Square Grid |
Number of Power Positions | 0 |
Number of Positions | 156 |
Number of Boardlocks | 4 |
Keying | Y |
Contact Current Rating (Max) | .8A |
Signal Contact Material | Copper Alloy |
Contact Transmits (Typical) | Signal |
Shunts/Shorting Bars | Without |
Contact Style | Vertical |
端子のタイプ | Tab |
Contact Configuration | Posted |
Multiple Contact Types | Without |
Contact Plating Material | Gold Over Nickel |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VAC, 600VDC |
AWG < 0 | No |
Housing Material | Nylon Resin |
Centerline (Pitch) | .1in |
Housing Color | Black |
Marked | No |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard | UL |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
VDE Tested | No |
PCB Mount Retention | With |
Lock Type | Positive Lock |
Mating Alignment | With |
Mating Retention | With |
Lock Lever Material | Stainless Steel |
Mounting Hole Diameter | 1.1mm, .0433in |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Retention Type | Mounting Hole |
Flange | With |
Mating Hardware | Quick Disconnect |
Mating Retention Type | Locking Latch |
Mating Alignment Type | Guide Hole |
Fastener Type | Slotted Hex |
Mounting Hole Thread Size | M3 |
Mounting Angle | Vertical |
Mounting Hardware | Without |
PCB Mount Alignment | Without |
Mounting Holes | With |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Standard Connectors |
Packaging Method | Tray |
Packaging Quantity | 5 |
Boxmount | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Unshrouded |
Prewired | No |
Row-to-Row Spacing | 2.54mm, .1in |
Shielded | No |
Product Style | Assembly |
Strain Relief | Without |
Connector Type | Header |
Grade | Commercial |
Shape | Rectangular |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Plug |
Insertion Force | Zero |
Termination Method to Wire & Cable | Solder |
Termination Post Length | 15.4mm, .606in |
Connection Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Header | No |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn Rectangular SKT 156 POS 2.54mm Solder ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5353173-1?
Additional datasheets, footprints and schematics for 5353173-1 are listed on our Part Details page. You can also find images and similar parts to 5353173-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5353173-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5353173-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5353173-1 fall under?
The 5353173-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5353173-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5353173-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5353173-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5353173-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5353173-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5353173-1 often in real-time on the comparison pages.
What if I can't find stock of 5353173-1?
You can fill out our help required form which you can use to request a quote for 5353173-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.