Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | Z, F, C, B, D, E, A |
---|---|
Backplane Architecture | Mezzanine |
Number of Columns | 22 |
Number of Signal Positions | 110 |
Number of Rows | 7 |
PCB Mount Orientation | Vertical |
Number of Positions | 154 |
Feedthrough Post Length (Rows F & Z) | 3.71mm, 16mm |
CompactPCI Designation | P2/P5 |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length (Rows A-E) | 14.5mm |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Module Length | 44mm |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Front Mating Level | Level 1 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Row Configuration 5+2 |
Packaging Method | Tray |
Packaging Quantity | 11 |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Shielded | Yes |
Sealable | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-Pack/B-Hdr, 154 Posn Rohs Compliant: Yes |Amp Te Connectivity 5352712-1 | Newark Electronics |
Conn Hard Metric PL 154 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, Z-Pack/B-Hdr, 154 Posn | TE Connectivity 5352712-1 | RS Americas |
Special Order: Z-PACK/B-HDR, 154 POSN PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 7 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 22 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5352712-1 | Internal Number: 5352712-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5352712-1?
Additional datasheets, footprints and schematics for 5352712-1 are listed on our Part Details page. You can also find images and similar parts to 5352712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352712-1 fall under?
The 5352712-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352712-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352712-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 5352712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352712-1 often in real-time on the comparison pages.
What if I can't find stock of 5352712-1?
You can fill out our help required form which you can use to request a quote for 5352712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.