5352495-1 PCB Connectors by TE Connectivity

Z-PACK / A-HDR 154 POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.48

Distributor Stock
Logo for Newark
Newark
from US$13.86
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$16.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rows Loaded E, Z, B, F, A, C, D
Number of Signal Positions 110
Backplane Architecture Mezzanine
Number of Positions 154
Number of Rows 7
Number of Columns 25
PCB Mount Orientation Vertical
Feedthrough Post Length (Rows F & Z) 16mm
Contact Current Rating (Max) 1.5A
Contact Mating Area Plating Material Gold
Contact Type Pin
CompactPCI Designation P4
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Feedthrough Post Length 16mm
Contact Underplating Material Nickel
Contact Base Material Phosphor Bronze
Module Length 50mm
Housing Material Polyester - GF
Housing Color Gray
Centerline (Pitch) .078in, 2mm
AdvancedTCA Specified Product No
UL Flammability Rating UL 94V-0
Mating Alignment Type Multi-Purpose Center
Front Mating Level Level 1
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Comment Row Configuration 5+2
実装方法 Tray
Packaging Quantity 10
Packaging Method Tray
Shielded Yes
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Make First / Break Last No
PCB Connector Assembly Type PCB Mount Header
Crosstalk Version Standard
Data Rate ≤1Gb/s
Interface Type 2mm HM
Termination End Plating Material Tin
Operating Temperature Range -55 – 125°C, -67 – 257°F

Compatible Parts


Alternative Descriptions

Z-Pack/A-Hdr 154 Pos Rohs Compliant: Yes |Amp Te Connectivity 5352495-1 | Newark Electronics
Conn Hard Metric M 154 POS 2mm Press Fit ST Thru-Hole | Avnet America
Connector, Z-Pack / A-Hdr 154 Pos | TE Connectivity 5352495-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5352495-1?

Additional datasheets, footprints and schematics for 5352495-1 are listed on our Part Details page. You can also find images and similar parts to 5352495-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5352495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5352495-1 fall under?

The 5352495-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5352495-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5352495-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5352495-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5352495-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 5352495-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5352495-1 often in real-time on the comparison pages.

What if I can't find stock of 5352495-1?

You can fill out our help required form which you can use to request a quote for 5352495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay