Rows Loaded | A, Z, C, B, F, E, D |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 100 |
Number of Signal Positions | 84 |
Backplane Architecture | Mezzanine |
Number of Columns | 25 |
Number of Rows | 6 |
CompactPCI Designation | P4 |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Module Length | 50mm |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Multi-Purpose Center |
Front Mating Level | Level 1 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Row Configuration 5+1 |
実装方法 | Tube |
Packaging Quantity | 11 |
Packaging Method | Tube |
Sealable | No |
Shielded | Yes |
Ground Component Type | Ground Return Shielding |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Make First / Break Last | Yes |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors Plug 100Pos Str Gold 2Mm |Amp Te Connectivity 5352352-1 | Newark Electronics |
Hard Metric Connectors PLUG 100POS STR GOLD 2MM | Rapid Electronics |
TE Connectivity Z-PACK TYPE A 100P MALE HEADER Board Connector 100 Contact(s) 6 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
Conn Hard Metric M 100 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, Z-Pack Type A 100P Male Header | TE Connectivity 5352352-1 | RS Americas |
Product Range | - |
---|---|
No. of Contacts | 100Contacts |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Through Hole |
No. of Rows | 6Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5352352-1?
Additional datasheets, footprints and schematics for 5352352-1 are listed on our Part Details page. You can also find images and similar parts to 5352352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352352-1 fall under?
The 5352352-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352352-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352352-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5352352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352352-1 often in real-time on the comparison pages.
What if I can't find stock of 5352352-1?
You can fill out our help required form which you can use to request a quote for 5352352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.