Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.89
|
420
in stock
|
Buy Now | |
TE Store
from US$15.85
|
598
in stock
|
Buy Now | |
Rapid Electronics
from US$22.88
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$21.00
|
36
in stock
|
Buy Now | |
Distrelec
from US$19.60
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$11.96
|
-
|
Buy Now | |
Avnet America
from US$10.77
|
-
|
Buy Now | |
RS Americas
from US$21.47
|
-
|
Buy Now | |
Boersig
from US$13.54
|
-
|
Buy Now | |
Farnell
from US$13.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backplane Architecture | Mezzanine |
---|---|
Number of Rows | 5 |
Rows Loaded | C, E, D, A, B |
PCB Mount Orientation | Vertical |
Number of Columns | 22 |
Number of Signal Positions | 110 |
Number of Positions | 110 |
Feedthrough Post Length | 3.3mm |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Module Length | 44mm |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Quantity | 11 |
Packaging Method | Tube |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Make First / Break Last | Yes |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK/B22 VF 110P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 22 5 | Hard Metric Backplane Receptacle Connector: Mezzanine & 2Mm | Part Number: 5352268-1 | Internal Number: 5352268-1 | TE Connectivity | TE Store |
Receptacle 110 way pcb 2mm Z-Pack | RS |
Hard Metric Connectors Z-PACK/B-25 M-HDR 125 POS | Rapid Electronics |
TE Connectivity - AMP Z-PACK/B22 VF 110P | Distrelec |
Z-Pack/B22 Vf 110P |Amp Te Connectivity 5352268-1 | Newark Electronics |
Conn Hard Metric F 110 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connectors, Hard Metric, Z-PACK/B-25 M-HDR 125 POS | TE Connectivity 5352268-1 | RS Americas |
CONNECTOR, HM, RECEPTACLE, 110POS, 5ROW | Farnell |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 110Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Hard Metric (HM) |
Where can I find additional details, specifications and documents for a 5352268-1?
Additional datasheets, footprints and schematics for 5352268-1 are listed on our Part Details page. You can also find images and similar parts to 5352268-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352268-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352268-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352268-1 fall under?
The 5352268-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352268-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352268-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352268-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352268-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5352268-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352268-1 often in real-time on the comparison pages.
What if I can't find stock of 5352268-1?
You can fill out our help required form which you can use to request a quote for 5352268-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.