Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.42
|
No stock
|
Buy Now | |
TE Store
from US$10.90
|
2,065
in stock
|
Buy Now | |
Rapid Electronics
from US$9.46
|
545
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
545
in stock
|
Buy Now | |
Distrelec
from US$10.68
|
545
in stock
|
Buy Now | |
TTI Europe
from US$8.21
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$11.77
|
-
|
Buy Now | |
Future Electronics
from US$9.03
|
-
|
Buy Now | |
Avnet America
from US$8.31
|
-
|
Buy Now | |
RS Americas
from US$14.83
|
-
|
Buy Now | |
Boersig
from US$9.74
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, E, B, D, C |
Number of Columns | 22 |
Number of Signal Positions | 110 |
Number of Rows | 5 |
Backplane Architecture | Mezzanine |
Number of Positions | 110 |
Contact Type | Socket |
CompactPCI Designation | None |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Feedthrough Post Length | 3.3mm |
端子の下地めっきの材料 | Nickel |
Module Length | 44mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | 2mm, .078in |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Female connector with pre-installed shield. |
Packaging Quantity | 11 |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Ground Component Type | Ground Return Shielding |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | Yes |
Sealable | No |
Shielded | Yes |
Connector System | Board-to-Board |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK/B22 RAF 110P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 22 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5352152-4 | Internal Number: 5352152-4 | TE Connectivity | TE Store |
Hard Metric Connectors REC B/110P R/A B-PLANE HM | Rapid Electronics |
TE Connectivity Z-PACK/B22 RAF 110P Board Connector 110 Contact(s) 5 Row(s) Female Right Angle 0.079 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONN, BACKPLANE, RCPT, 110POS, 5ROW, 2MM | Farnell |
Connector, Rcpt, 110Pos, 5Row, 2Mm | Newark Electronics |
120 (110 + 10 Ground) Position 2 mm Pitch Right Angle Receptacle Connector | Future Electronics |
Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack/B22 Raf 110P | TE Connectivity 5352152-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 110Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Connector Type | Hard Metric (HM) |
Where can I find additional details, specifications and documents for a 5352152-4?
Additional datasheets, footprints and schematics for 5352152-4 are listed on our Part Details page. You can also find images and similar parts to 5352152-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352152-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352152-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352152-4 fall under?
The 5352152-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352152-4 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352152-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352152-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352152-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5352152-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352152-4 often in real-time on the comparison pages.
What if I can't find stock of 5352152-4?
You can fill out our help required form which you can use to request a quote for 5352152-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.