Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.77
|
106
in stock
|
Buy Now | |
Rapid Electronics
from US$8.06
|
5,815
in stock
|
Buy Now | |
Chip One Stop
from US$6.68
|
5,286
in stock
|
Buy Now | |
Farnell
from US$9.39
|
4,246
in stock
|
Buy Now | |
TE Store
from US$9.18
|
697
in stock
|
Buy Now | |
Distrelec
from US$10.18
|
529
in stock
|
Buy Now | |
Avnet America
from US$6.80
|
327
in stock
|
Buy Now | |
Newark Electronics
from US$11.32
|
274
in stock
|
Buy Now | |
element14
from US$11.36
|
274
in stock
|
Buy Now | |
Future Electronics
from US$7.88
|
176
in stock
|
Buy Now | |
Avnet Abacus
-
|
176
in stock
|
Buy Now | |
RS Americas
from US$8.62
|
-
|
Buy Now | |
Avnet Asia
from US$7.60
|
-
|
Buy Now | |
Boersig
from US$8.31
|
-
|
Buy Now | |
TTI Europe
from US$6.16
|
-
|
Buy Now | |
Richardson RFPD
from US$4.20
|
-
|
Buy Now |
Rows Loaded | A, B, D, E, C |
---|---|
Backplane Architecture | Mezzanine |
Number of Signal Positions | 55 |
Number of Rows | 5 |
Number of Columns | 11 |
Number of Positions | 55 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
CompactPCI Designation | None |
Feedthrough Post Length | 3.7mm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Module Length | 25mm |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
Housing Material | PBT GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Multi-Purpose Center |
Circuit Application | Power & Signal |
Comment | Female connector with pre-installed shield. |
実装方法 | Tube |
Packaging Quantity | 11 |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Make First / Break Last | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector System | Board-to-Board |
Sealable | No |
Ground Component Type | Ground Return Shielding |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors REC C/055P R/A B-PLANE HM | Rapid Electronics |
CONN, BACKPLANE, RCPT, 55POS, 5ROW, 2MM | Farnell |
Z-PACK/C RAF 55P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 11 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 11 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5352115-1 | Internal Number: 5352115-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Backplane Connector Z-PACK/C RAF 55P | Distrelec |
Conn Hard Metric RCP 55 POS 2mm Solder RA Thru-Hole | Avnet America |
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 55, 2 Mm, Press Fit Rohs Compliant: Yes |Amp Te Connectivity 5352115-1 | Newark Electronics |
CONNECTOR, RECEPTACLE, 55WAY, R/A | element14 |
55 Position 2 mm Pitch Receptacle Right Angle Hard Metric PCB Mount Connector | Future Electronics |
Receptacle 55 way pcb 2mm Z-Pack | RS |
Connectors, Hard Metric, REC C/055P R/A B-PLANE HM | TE Connectivity 5352115-1 | RS Americas |
55P Z-PACK REC B2B RIGHT ANGLE | TTI Europe |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 55Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Hard Metric (HM) |
Contact Termination | Press Fit Right Angle |
Lead Spacing | 2mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5352115-1?
Additional datasheets, footprints and schematics for 5352115-1 are listed on our Part Details page. You can also find images and similar parts to 5352115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352115-1 fall under?
The 5352115-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352115-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352115-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Distrelec have stock available or on a lead time for 5352115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352115-1 often in real-time on the comparison pages.
What if I can't find stock of 5352115-1?
You can fill out our help required form which you can use to request a quote for 5352115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.