Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.86
|
370
in stock
|
Buy Now | |
Heilind Electronics
from US$2.05
|
1,260
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.05
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
370
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
370
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
370
in stock
|
Buy Now | |
Farnell
from US$2.21
|
300
in stock
|
Buy Now | |
TE Store
from US$2.41
|
98
in stock
|
Buy Now | |
Future Electronics
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
Boersig
from US$1.88
|
-
|
Buy Now | |
TTI Europe
from US$1.50
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Location | Lower |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .5µm |
Comment | Shields are supplied and fitted separately as required. |
Packaging Quantity | 400 |
Connector Shielding Accessory Type | Shield |
Ground Component Type | Ground Return Shielding |
Hard Metric Connectors Shld.lower C |Amp Te Connectivity 5352112-2 | Newark Electronics |
Hard Metric Connectors SHLD.LOWER C | Rapid Electronics |
TE Connectivity - AMP PCB Ferrules & Shield Z-PACK SHLDLOWER C | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Z-PACK SHLD.LOWER C Connector Cover Type: Shield (Lower) Shield (Lower) | Connector Cap & Cover | Part Number: 5352112-2 | Internal Number: 5352112-2 | TE Connectivity | TE Store |
Connector Accessories Shield | Avnet America |
Connector, Z-Pack Shld.Lower C | TE Connectivity 5352112-2 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5352112-2?
Additional datasheets, footprints and schematics for 5352112-2 are listed on our Part Details page. You can also find images and similar parts to 5352112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352112-2 fall under?
The 5352112-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 5352112-2 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352112-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5352112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352112-2 often in real-time on the comparison pages.
What if I can't find stock of 5352112-2?
You can fill out our help required form which you can use to request a quote for 5352112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.