Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.95
|
432
in stock
|
Buy Now | |
Powell Electronics
from US$11.99
|
495
in stock
|
Buy Now | |
Rapid Electronics
from US$10.28
|
432
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
432
in stock
|
Buy Now | |
Farnell
from US$10.88
|
388
in stock
|
Buy Now | |
TE Store
from US$14.45
|
342
in stock
|
Buy Now | |
Newark Electronics
from US$13.67
|
4
in stock
|
Buy Now | |
Avnet America
from US$8.66
|
1
in stock
|
Buy Now | |
Future Electronics
from US$9.17
|
-
|
Buy Now | |
RS Americas
from US$17.26
|
-
|
Buy Now | |
Boersig
from US$10.57
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, E, B, D, C |
Number of Columns | 22 |
Number of Signal Positions | 110 |
Number of Rows | 5 |
Backplane Architecture | Mezzanine |
Number of Positions | 110 |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Feedthrough Post Length | 3.7mm |
Contact Mating Area Plating Material | Tin |
CompactPCI Designation | J1/J4 |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Module Length | 50mm |
Housing Color | Gray |
Centerline (Pitch) | .145in, 3.7mm |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Multi-Purpose Center |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Connector lubricated with Telcordia GR-1217-Core approved lubricant., Connector tested and qualified against Telcordia GR-1217-Core Quality Level III Central Office Applications, Female connector with pre-installed shield. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 11 |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | Yes |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Ground Component Type | Ground Return Shielding |
Shielded | Yes |
Connector System | Board-to-Board |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Z-PACK/A RAF 110P Z-PACK/A | Rapid Electronics |
TE Connectivity - AMP Backplane Connector Z-PACK/A RAF 110P | Distrelec |
CONN, BACKPLANE, RCPT, 110POS, 3.7MM | Farnell |
Z-PACK/A RAF 110P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 22 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5352068-9 | Internal Number: 5352068-9 | TE Connectivity | TE Store |
Backplane Conn, R/A Rcpt, 110Pos, 5Row | Newark Electronics |
Conn Hard Metric F 110 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack/A Raf 110P | TE Connectivity 5352068-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK HM Series |
RoHS: | Unknown |
Product Range | Z-PACK HM Series |
---|---|
No. of Contacts | 110Contacts |
Pitch Spacing | 3.7mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5352068-9?
Additional datasheets, footprints and schematics for 5352068-9 are listed on our Part Details page. You can also find images and similar parts to 5352068-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352068-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352068-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352068-9 fall under?
The 5352068-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352068-9 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352068-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352068-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352068-9 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5352068-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352068-9 often in real-time on the comparison pages.
What if I can't find stock of 5352068-9?
You can fill out our help required form which you can use to request a quote for 5352068-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.