PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | E, B, D, C, A |
Number of Positions | 95 |
Number of Rows | 5 |
Number of Columns | 19 |
Backplane Architecture | Mezzanine |
Contact Mating Area Plating Material | Performance Based |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Module Length | 38mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Method | Tube |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Make First / Break Last | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connector, Receptacle, 95 Position | Newark Electronics |
Conn Hard Metric RCP 95 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack/B19 Raf 95P | TE Connectivity 5352009-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 95Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5352009-1?
Additional datasheets, footprints and schematics for 5352009-1 are listed on our Part Details page. You can also find images and similar parts to 5352009-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352009-1 fall under?
The 5352009-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352009-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352009-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352009-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352009-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TTI Europe have stock available or on a lead time for 5352009-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352009-1 often in real-time on the comparison pages.
What if I can't find stock of 5352009-1?
You can fill out our help required form which you can use to request a quote for 5352009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.