Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | C, A, B |
---|---|
PCB Mount Orientation | Vertical |
Number of Columns | 40 |
Number of Signal Positions | 120 |
Number of Rows | 3 |
Board-to-Board Configuration | Vertical |
Number of Positions | 120 |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
DIN Size | Expanded |
DIN Level | II |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | .13in, 3.3mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
120 EURO TYPE C RECEPT ST ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 120 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 535098-4 | Internal Number: 535098-4 | TE Connectivity | TE Store |
120 Euro Type C Recept St Assy Rohs Compliant: No |Amp Te Connectivity 535098-4 | Newark Electronics |
Conn DIN 41612 F 120 POS 2.54mm Solder ST Thru-Hole | Avnet America |
120 EURO TYPE C RECEPT ST ASSY, Eurocard Connectors | TE Connectivity 535098-4 | RS Americas |
Where can I find additional details, specifications and documents for a 535098-4?
Additional datasheets, footprints and schematics for 535098-4 are listed on our Part Details page. You can also find images and similar parts to 535098-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535098-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535098-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535098-4 fall under?
The 535098-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 535098-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535098-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 535098-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535098-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 535098-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535098-4 often in real-time on the comparison pages.
What if I can't find stock of 535098-4?
You can fill out our help required form which you can use to request a quote for 535098-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.