535090-9 PCB Connectors by TE Connectivity

096 EURO TYPE C RECEPT ST ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.01

Distributor Stock
Logo for Distrelec
Distrelec
from US$10.76
45
in stock
Buy Now
Logo for TE Store
TE Store
from US$8.47
575
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.29
45
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.94
45
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.94
45
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.89
-
Buy Now
Logo for Boersig
Boersig
from US$6.55
-
Buy Now

Specifications

Rows Loaded C, A, B
PCB Mount Orientation Vertical
Number of Rows 3
Number of Columns 32
Board-to-Board Configuration Vertical
Number of Signal Positions 96
Number of Positions 96
Row-to-Row Spacing 2.54mm, .1in
Centerline (Pitch) 2.54mm, .1in
Connector Mounting Type Board Mount
Circuit Application Signal
Connector & Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
DIN Size Standard
DIN Level II
Connector System Board-to-Board
Sealable No
Termination Post & Tail Length .13in, 3.3mm
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

096 EURO TYPE C RECEPT ST ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 96 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 535090-9 | Internal Number: 535090-9 | TE Connectivity | TE Store
Din 41612 Connectors Din Recpt 96P Vert Type C |Amp Te Connectivity 535090-9 | Newark Electronics
DIN 41612 Connectors DIN RECPT 96P VERT TYPE C | Rapid Electronics
TE Connectivity 096 EURO TYPE C RECEPT ST ASSY Board Euro Connector 96 Contact(s) 3 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America
096 EURO TYPE C RECEPT ST ASSY | TE Connectivity 535090-9 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 535090-9?

Additional datasheets, footprints and schematics for 535090-9 are listed on our Part Details page. You can also find images and similar parts to 535090-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 535090-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535090-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 535090-9 fall under?

The 535090-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.

Can I view similar or alternative parts?

You can view similar parts to 535090-9 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 535090-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 535090-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 535090-9 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 535090-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 535090-9 often in real-time on the comparison pages.

What if I can't find stock of 535090-9?

You can fill out our help required form which you can use to request a quote for 535090-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay