Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Shroud Material | Polyester GF |
---|---|
Shroud Color | Gray |
Number of Positions | 96 |
Number of Rows | 3 |
Number of Columns | 32 |
CompactPCI | No |
Standoff Height | 6.35mm, .25in |
PCB Thickness (Recommended) | .125in, 3.18mm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mating Alignment | Without |
For Use With | Type C Connector, Type R Connector, Post Length 16.99 [.669] |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Connector Mounting Accessory Type | Shroud |
Size | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
EURO SHROUD 96 POS Connector System: Board-to-Board Number of Positions: 96 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Connector & Contact Terminates To: Printed Circuit Board Board-to-Board 96 .1" 2.54 mm | Connector Cap & Cover | Part Number: 535074-2 | Internal Number: 535074-2 | .1" | TE Connectivity | TE Store |
Euro Shroud 96 Pos Rohs Compliant: Yes |Amp Te Connectivity 535074-2 | Newark Electronics |
Connector Accessories Shroud 96 POS | Avnet America |
EURO SHROUD 96 POS, PCB Connector Shrouds | TE Connectivity 535074-2 | RS Americas |
Where can I find additional details, specifications and documents for a 535074-2?
Additional datasheets, footprints and schematics for 535074-2 are listed on our Part Details page. You can also find images and similar parts to 535074-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535074-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535074-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535074-2 fall under?
The 535074-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 535074-2 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535074-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 535074-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535074-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 535074-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535074-2 often in real-time on the comparison pages.
What if I can't find stock of 535074-2?
You can fill out our help required form which you can use to request a quote for 535074-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.