Prices starting from US$1.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.32 |
11
|
Buy Now | |
TTI Europe | US$1.88 |
1,740
|
Buy Now | |
TE Store | US$2.53 |
335
|
Buy Now | |
Rapid Electronics | US$2.01 |
168
|
Buy Now | |
Distrelec | US$1.68 |
168
|
Buy Now | |
Newark Electronics | US$2.55 |
-
|
Buy Now | |
Future Electronics | US$1.88 |
-
|
Buy Now | |
Avnet America | US$1.67 |
-
|
Buy Now | |
RS Americas | US$2.62 |
-
|
Buy Now | |
Boersig | US$1.50 |
-
|
Buy Now |
Shroud Color | Gray |
---|---|
Shroud Material | Polyester GF |
Number of Positions | 96 |
Number of Rows | 3 |
Number of Columns | 32 |
CompactPCI | No |
PCB Thickness (Recommended) | .125in, 3.18mm |
Row-to-Row Spacing | .1in, 2.54mm |
Standoff Height | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | Without |
PCB Mount Retention | With |
For Use With | Post Length 13.23 [.521], Type R Connector, Type C Connector |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Connector Mounting Accessory Type | Shroud |
Size | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
EURO SHROUD 96 POS Connector Cover Type: PCB Mount Shroud Primary Product Color: Gray Primary Product Material: Glass Filled Polyester Number of Positions: 96 Operating Temperature (Max): 105 °C PCB Mount Shroud Gray | Connector Cap & Cover | Part Number: 535074-1 | Internal Number: 535074-1 | Glass Filled Polyester | TE Connectivity | TE Store |
DIN 41612 Connectors EUROCARD SHROUD 96P | Rapid Electronics |
TE Connectivity - AMP PCB Connector ShroudsEURO SHROUD 96 P | Distrelec |
Shroud 96 way Eurocard Grey | RS |
Shroud, Eurocard Din41612 Type C/R Conn | Newark Electronics |
96 Position 2.54 mm Receptacle Shroud Eurocard With Mounting Hole Connector | Future Electronics |
Connector Accessories 96 POS Shroud Polyester Gray | Avnet America |
EURO SHROUD 96 POS, PCB Connector Shrouds | TE Connectivity 535074-1 | RS Americas |
Where can I find additional details, specifications and documents for a 535074-1?
Additional datasheets, footprints and schematics for 535074-1 are listed on our Part Details page. You can also find images and similar parts to 535074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535074-1 fall under?
The 535074-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 535074-1 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 535074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535074-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 535074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535074-1 often in real-time on the comparison pages.
What if I can't find stock of 535074-1?
You can fill out our help required form which you can use to request a quote for 535074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.