Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-1881 |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.40
|
33
in stock
|
Buy Now | |
Powell Electronics
from US$2.83
|
2,880
in stock
|
Buy Now | |
TE Store
from US$3.06
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$2.59
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
33
in stock
|
Buy Now | |
Future Electronics
from US$2.49
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$3.58
|
-
|
Buy Now | |
Boersig
from US$2.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | C, B, A |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 48 |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Size | Half |
Sealable | No |
DIN Level | II |
Termination Post & Tail Length | 4.57mm, .18in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
048 EURO TYPE C RECEPT ST ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .18 in Termination Post & Tail Length: 4.57 mm Number of Positions: 48 Receptacle Board-to-Board .18" 4.57 mm | Eurocard Connector | Part Number: 535071-4 | Internal Number: 535071-4 | Alias Number: 2-42935-1881 | TE Connectivity | TE Store |
Din 41612 Connectors 48P Pcb Euro Recept |Amp Te Connectivity 535071-4 | Newark Electronics |
DIN 41612 Connectors 48P PCB EURO RECEPT | Rapid Electronics |
TE Connectivity - AMP Connector 048 EURO TYPE C RECEPT ST ASSY | Distrelec |
2.54 mm 48 Position Receptacle Through Hole Eurocard Type C Connector | Future Electronics |
Conn DIN 41612 RCP 48 POS 2.54mm Solder ST Thru-Hole | Avnet America |
048 EURO TYPE C RECEPT ST ASSY, Eurocard Connectors | TE Connectivity 535071-4 | RS Americas |
Where can I find additional details, specifications and documents for a 535071-4?
Additional datasheets, footprints and schematics for 535071-4 are listed on our Part Details page. You can also find images and similar parts to 535071-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535071-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535071-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535071-4 fall under?
The 535071-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 535071-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535071-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 535071-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535071-4 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 535071-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535071-4 often in real-time on the comparison pages.
What if I can't find stock of 535071-4?
You can fill out our help required form which you can use to request a quote for 535071-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.