Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
PCB Mount Orientation | Vertical |
---|---|
Board-to-Board Configuration | Vertical |
Rows Loaded | C, A, B |
Number of Positions | 96 |
Number of Rows | 3 |
Number of Columns | 16 |
Number of Signal Positions | 96 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Current Rating (Max) | 1.5A |
Contact Cross Section | .3 x .61mm, .012 x .024in |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 3VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector System | Board-to-Board |
Sealable | No |
Connector & Housing Type | Receptacle |
DIN Level | II |
Termination Post & Tail Length | .18in, 4.57mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
096 EURO TYPE C RECEPT ST ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .18 in Termination Post & Tail Length: 4.57 mm Number of Positions: 96 Receptacle Board-to-Board .18" 4.57 mm | Eurocard Connector | Part Number: 535043-5 | Internal Number: 535043-5 | TE Connectivity | TE Store |
Din 41612 Pcb Connector Receptacle 96Way | Newark Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TYPE C TTR SDR TL ASY, 096 EURO TYPE C RECEPT ST ASSY | TE Connectivity 535043-5 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 535043-5?
Additional datasheets, footprints and schematics for 535043-5 are listed on our Part Details page. You can also find images and similar parts to 535043-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535043-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535043-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535043-5 fall under?
The 535043-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 535043-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535043-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 535043-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535043-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 535043-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535043-5 often in real-time on the comparison pages.
What if I can't find stock of 535043-5?
You can fill out our help required form which you can use to request a quote for 535043-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.